270 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 270ohm 2% 1/4W AXIAL
Resistor,Metal Film,270Ohms,250WV,2
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C2700GSR36-ND | RLR07C2700GSR36 | 51C1868 |
| Product Name | Through Hole Resistors | RES 270 OHM 2% 1/4W AXIAL | Resistor,metal Film,270Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 270 ohms | 270 ohms |