Vishay Intertechnology, Inc. RES 24.9K OHM 1% 1/4W AXIAL RLR07C2492FPRSL

Description
RES 24.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1% 1/4W AXIAL - RLR07C2492FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1% 1/4W AXIAL
RLR07C2492FPRSL
RES 24.9K OHM 1% 1/4W AXIAL RLR07C2492FPRSL
RES 24.9Kohm 1% 1/4W AXIAL

RES 24.9Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2492FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2492FPRSL-ND
Through Hole Resistors RLR07C2492FPRSL-ND
24.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2492FPRSL RLR07C2492FPRSL-ND
Product Name RES 24.9K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details