Vishay Precision Group RES 2.43K OHM 1% 1/4W AXIAL RLR07C2431FSB14

Description
RES 2.43Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1% 1/4W AXIAL - RLR07C2431FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1% 1/4W AXIAL
RLR07C2431FSB14
RES 2.43K OHM 1% 1/4W AXIAL RLR07C2431FSB14
RES 2.43Kohm 1% 1/4W AXIAL

RES 2.43Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2431FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2431FSB14-ND
Through Hole Resistors RLR07C2431FSB14-ND
2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.43Kohm, 250Mw, 1%; Resistance Vishay - 51C1431 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.43Kohm, 250Mw, 1%; Resistance Vishay
51C1431
Metal Film Resistor, 2.43Kohm, 250Mw, 1%; Resistance Vishay 51C1431
METAL FILM RESISTOR, 2.43KOHM, 250mW, 1%; Resistance:2.43kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2.43KOHM, 250mW, 1%; Resistance:2.43kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2431FSB14 RLR07C2431FSB14-ND 51C1431
Product Name RES 2.43K OHM 1% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 2.43Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 2430 ohms 2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details