Vishay Intertechnology, Inc. RES 24K OHM 2% 1/4W AXIAL RLR07C2402GPRE6

Description
RES 24Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 2% 1/4W AXIAL - RLR07C2402GPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 2% 1/4W AXIAL
RLR07C2402GPRE6
RES 24K OHM 2% 1/4W AXIAL RLR07C2402GPRE6
RES 24Kohm 2% 1/4W AXIAL

RES 24Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2402GPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2402GPRE6-ND
Through Hole Resistors RLR07C2402GPRE6-ND
24 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2402GPRE6 RLR07C2402GPRE6-ND
Product Name RES 24K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers