Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2492GRR36

Description
24.9 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
24.9 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2492GRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2492GRR36-ND
Through Hole Resistors RLR07C2492GRR36-ND
24.9 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 24.9K OHM 2% 1/4W AXIAL - RLR07C2492GRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 2% 1/4W AXIAL
RLR07C2492GRR36
RES 24.9K OHM 2% 1/4W AXIAL RLR07C2492GRR36
RES 24.9Kohm 2% 1/4W AXIAL

RES 24.9Kohm 2% 1/4W AXIAL

Supplier's Site
Erl-07 24.9K 2% T-1 Rlr07C2492Gr R36 Vishay - 66M8583 - Newark, An Avnet Company
Chicago, IL, United States
Erl-07 24.9K 2% T-1 Rlr07C2492Gr R36 Vishay
66M8583
Erl-07 24.9K 2% T-1 Rlr07C2492Gr R36 Vishay 66M8583
ERL-07 24.9K 2% T-1 RLR07C2492GR R36

ERL-07 24.9K 2% T-1 RLR07C2492GR R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2492GRR36-ND RLR07C2492GRR36 66M8583
Product Name Through Hole Resistors RES 24.9K OHM 2% 1/4W AXIAL Erl-07 24.9K 2% T-1 Rlr07C2492Gr R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details