Vishay Intertechnology, Inc. RES 261K OHM 1% 1/4W AXIAL RLR07C2613FRRSL

Description
RES 261Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 261Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1% 1/4W AXIAL - RLR07C2613FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1% 1/4W AXIAL
RLR07C2613FRRSL
RES 261K OHM 1% 1/4W AXIAL RLR07C2613FRRSL
RES 261Kohm 1% 1/4W AXIAL

RES 261Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2613FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2613FRRSL-ND
Through Hole Resistors RLR07C2613FRRSL-ND
261 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

261 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2613FRRSL RLR07C2613FRRSL-ND
Product Name RES 261K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers