Vishay Intertechnology, Inc. Through Hole Resistors RLR07C26R7FRBSL

Description
26.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
26.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C26R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C26R7FRBSL-ND
Through Hole Resistors RLR07C26R7FRBSL-ND
26.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 26.7 OHM 1% 1/4W AXIAL - RLR07C26R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1% 1/4W AXIAL
RLR07C26R7FRBSL
RES 26.7 OHM 1% 1/4W AXIAL RLR07C26R7FRBSL
RES 26.7ohm 1% 1/4W AXIAL

RES 26.7ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C26R7FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C26R7FRBSL
Through Hole Resistors RLR07C26R7FRBSL
RES 26.7 OHM 1% 1/4W AXIAL

RES 26.7 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C26R7FRBSL-ND RLR07C26R7FRBSL RLR07C26R7FRBSL
Product Name Through Hole Resistors RES 26.7 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details