Vishay Precision Group RES 270 OHM 2% 1/4W AXIAL RLR07C2700GRR36

Description
RES 270ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 270ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 2% 1/4W AXIAL - RLR07C2700GRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 2% 1/4W AXIAL
RLR07C2700GRR36
RES 270 OHM 2% 1/4W AXIAL RLR07C2700GRR36
RES 270ohm 2% 1/4W AXIAL

RES 270ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2700GRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2700GRR36-ND
Through Hole Resistors RLR07C2700GRR36-ND
270 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

270 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,270Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C1857 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,270Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C1857
Resistor,metal Film,270Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C1857
Resistor,Metal Film,270Ohms,250WV,2 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,270Ohms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2700GRR36 RLR07C2700GRR36-ND 51C1857
Product Name RES 270 OHM 2% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,270Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details