RES 243Kohm 1% 1/4W AXIAL
243 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,243KOhms,250WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C2433FRB14 | RLR07C2433FRB14-ND | 51C1461 |
| Product Name | RES 243K OHM 1% 1/4W AXIAL | Through Hole Resistors | Resistor,metal Film,243Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 243000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor |