Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2431FRBSL

Description
2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2431FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2431FRBSL-ND
Through Hole Resistors RLR07C2431FRBSL-ND
2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.43K OHM 1% 1/4W AXIAL - RLR07C2431FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1% 1/4W AXIAL
RLR07C2431FRBSL
RES 2.43K OHM 1% 1/4W AXIAL RLR07C2431FRBSL
RES 2.43Kohm 1% 1/4W AXIAL

RES 2.43Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2431FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2431FRBSL
Through Hole Resistors RLR07C2431FRBSL
RES 2.43K OHM 1% 1/4W AXIAL

RES 2.43K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2431FRBSL-ND RLR07C2431FRBSL RLR07C2431FRBSL
Product Name Through Hole Resistors RES 2.43K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers