Vishay Intertechnology, Inc. RES 24.3 OHM 1% 1/4W AXIAL RLR07C24R3FSB14

Description
RES 24.3ohm 1% 1/4W AXIAL
Request a Quote
Description
RES 24.3ohm 1% 1/4W AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 1% 1/4W AXIAL - RLR07C24R3FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1% 1/4W AXIAL
RLR07C24R3FSB14
RES 24.3 OHM 1% 1/4W AXIAL RLR07C24R3FSB14
RES 24.3ohm 1% 1/4W AXIAL

RES 24.3ohm 1% 1/4W AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RLR07C24R3FSB14
Product Name RES 24.3 OHM 1% 1/4W AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details