Vishay Intertechnology, Inc. RES 2.67M OHM 1% 1/4W AXIAL RLR07C2674FRRSL

Description
RES 2.67Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.67Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67M OHM 1% 1/4W AXIAL - RLR07C2674FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67M OHM 1% 1/4W AXIAL
RLR07C2674FRRSL
RES 2.67M OHM 1% 1/4W AXIAL RLR07C2674FRRSL
RES 2.67Mohm 1% 1/4W AXIAL

RES 2.67Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2674FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2674FRRSL-ND
Through Hole Resistors RLR07C2674FRRSL-ND
2.67 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.67 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2674FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2674FRRSL
Through Hole Resistors RLR07C2674FRRSL
RES 2.67M OHM 1% 1/4W AXIAL

RES 2.67M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2674FRRSL RLR07C2674FRRSL-ND RLR07C2674FRRSL
Product Name RES 2.67M OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.67E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details