Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2494FPRSL

Description
2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2494FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2494FPRSL-ND
Through Hole Resistors RLR07C2494FPRSL-ND
2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.49M OHM 1% 1/4W AXIAL - RLR07C2494FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49M OHM 1% 1/4W AXIAL
RLR07C2494FPRSL
RES 2.49M OHM 1% 1/4W AXIAL RLR07C2494FPRSL
RES 2.49Mohm 1% 1/4W AXIAL

RES 2.49Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2494FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2494FPRSL
Through Hole Resistors RLR07C2494FPRSL
RES 2.49M OHM 1% 1/4W AXIAL

RES 2.49M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2494FPRSL-ND RLR07C2494FPRSL RLR07C2494FPRSL
Product Name Through Hole Resistors RES 2.49M OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers