Vishay Intertechnology, Inc. RES 267K OHM 1% 1/4W AXIAL RLR07C2673FSBSL

Description
RES 267Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 267Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1% 1/4W AXIAL - RLR07C2673FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1% 1/4W AXIAL
RLR07C2673FSBSL
RES 267K OHM 1% 1/4W AXIAL RLR07C2673FSBSL
RES 267Kohm 1% 1/4W AXIAL

RES 267Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2673FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2673FSBSL-ND
Through Hole Resistors RLR07C2673FSBSL-ND
267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2673FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2673FSBSL
Through Hole Resistors RLR07C2673FSBSL
RES 267K OHM 1% 1/4W AXIAL

RES 267K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2673FSBSL RLR07C2673FSBSL-ND RLR07C2673FSBSL
Product Name RES 267K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 267000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details