Vishay Intertechnology, Inc. RES 2.49M OHM 1% 1/4W AXIAL RLR07C2494FRRE6

Description
RES 2.49Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.49Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49M OHM 1% 1/4W AXIAL - RLR07C2494FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49M OHM 1% 1/4W AXIAL
RLR07C2494FRRE6
RES 2.49M OHM 1% 1/4W AXIAL RLR07C2494FRRE6
RES 2.49Mohm 1% 1/4W AXIAL

RES 2.49Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2494FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2494FRRE6-ND
Through Hole Resistors RLR07C2494FRRE6-ND
2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,2.49Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C1578 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.49Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C1578
Resistor,metal Film,2.49Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C1578
Resistor,Metal Film,2.49MOhms,250WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,2.49MOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2494FRRE6 RLR07C2494FRRE6-ND 51C1578
Product Name RES 2.49M OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,2.49Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers