Vishay Intertechnology, Inc. Through Hole Resistors RLR07C24R3FSBSL

Description
24.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
24.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C24R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C24R3FSBSL-ND
Through Hole Resistors RLR07C24R3FSBSL-ND
24.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 24.3 OHM 1% 1/4W AXIAL - RLR07C24R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1% 1/4W AXIAL
RLR07C24R3FSBSL
RES 24.3 OHM 1% 1/4W AXIAL RLR07C24R3FSBSL
RES 24.3ohm 1% 1/4W AXIAL

RES 24.3ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C24R3FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C24R3FSBSL
Through Hole Resistors RLR07C24R3FSBSL
RES 24.3 OHM 1% 1/4W AXIAL

RES 24.3 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C24R3FSBSL-ND RLR07C24R3FSBSL RLR07C24R3FSBSL
Product Name Through Hole Resistors RES 24.3 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers