Vishay Precision Group RES 270 OHM 2% 1/4W AXIAL RLR07C2700GSB14

Description
RES 270ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 270ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 2% 1/4W AXIAL - RLR07C2700GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 2% 1/4W AXIAL
RLR07C2700GSB14
RES 270 OHM 2% 1/4W AXIAL RLR07C2700GSB14
RES 270ohm 2% 1/4W AXIAL

RES 270ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2700GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2700GSB14-ND
Through Hole Resistors RLR07C2700GSB14-ND
270 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

270 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 270 Ohm, 250Mw, 2%; Resistance Vishay - 13C2663 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 270 Ohm, 250Mw, 2%; Resistance Vishay
13C2663
Metal Film Resistor, 270 Ohm, 250Mw, 2%; Resistance Vishay 13C2663
METAL FILM RESISTOR, 270 OHM, 250mW, 2%; Resistance:270ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 270 OHM, 250mW, 2%; Resistance:270ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
MF,1/4W, 270 ,2%,100PPM, S/.001%, BULK - 70204910 - Allied Electronics, Inc.
Fort Worth, TX, USA
MF,1/4W, 270 ,2%,100PPM, S/.001%, BULK
70204910
MF,1/4W, 270 ,2%,100PPM, S/.001%, BULK 70204910
MF,1/4W, 270 ,2%,100PPM, S/.001%, BULK

MF,1/4W, 270 ,2%,100PPM, S/.001%, BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C2700GSB14 RLR07C2700GSB14-ND 13C2663 70204910
Product Name RES 270 OHM 2% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 270 Ohm, 250Mw, 2%; Resistance Vishay MF,1/4W, 270 ,2%,100PPM, S/.001%, BULK
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details