Vishay Intertechnology, Inc. RES 2.7M OHM 2% 1/4W AXIAL RLR07C2704GRR36

Description
RES 2.7Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.7Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7M OHM 2% 1/4W AXIAL - RLR07C2704GRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7M OHM 2% 1/4W AXIAL
RLR07C2704GRR36
RES 2.7M OHM 2% 1/4W AXIAL RLR07C2704GRR36
RES 2.7Mohm 2% 1/4W AXIAL

RES 2.7Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2704GRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2704GRR36-ND
Through Hole Resistors RLR07C2704GRR36-ND
2.7 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.7 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2704GRR36 RLR07C2704GRR36-ND
Product Name RES 2.7M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.70E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details