Vishay Intertechnology, Inc. RES 267 OHM 1% 1/4W AXIAL RLR07C2670FRR36

Description
RES 267ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 267ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1% 1/4W AXIAL - RLR07C2670FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1% 1/4W AXIAL
RLR07C2670FRR36
RES 267 OHM 1% 1/4W AXIAL RLR07C2670FRR36
RES 267ohm 1% 1/4W AXIAL

RES 267ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2670FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2670FRR36-ND
Through Hole Resistors RLR07C2670FRR36-ND
267 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

267 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2670FRR36 RLR07C2670FRR36-ND
Product Name RES 267 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers