ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
400
450
500
550
600
650
680
690
700
710
720
730
735
736
737
738
739
740
741
742
743
744
745
746
747
750
760
770
780
790
800
850
900
950
1000
1050
1100
1500
1578
| Product Name | Notes |
|---|---|
| RES 1.02ohm 1% 1/4W AXIAL | |
| RES 1.05ohm 1% 1/4W AXIAL | |
| RES 1.07ohm 1% 1/4W AXIAL | |
| RES 1.13ohm 1% 1/4W AXIAL | |
| RES 1.15ohm 1% 1/4W AXIAL | |
| RES 1.18ohm 1% 1/4W AXIAL | |
| RES 1.1ohm 1% 1/4W AXIAL | |
| RES 1.21ohm 1% 1/4W AXIAL | |
| RES 1.24ohm 1% 1/4W AXIAL | |
| RES 1.27ohm 1% 1/4W AXIAL | |
| RES 1.2ohm 2% 1/4W AXIAL | |
| RES 1.33ohm 1% 1/4W AXIAL | |
| RES 1.37ohm 1% 1/4W AXIAL | |
| RES 1.3ohm 1% 1/4W AXIAL | |
| RES 1.43ohm 1% 1/4W AXIAL | |
| RES 1.47ohm 1% 1/4W AXIAL | |
| RES 1.4ohm 1% 1/4W AXIAL | |
| RES 1.54ohm 1% 1/4W AXIAL | |
| RES 1.58ohm 1% 1/4W AXIAL | |
| RES 1.5ohm 1% 1/4W AXIAL | |
| RES 1.62ohm 1% 1/4W AXIAL | |
| RES 1.65ohm 1% 1/4W AXIAL | |
| RES 1.69ohm 1% 1/4W AXIAL | |
| RES 1.74ohm 1% 1/4W AXIAL | |
| RES 1.78ohm 1% 1/4W AXIAL | |
| RES 1.82ohm 1% 1/4W AXIAL | |
| RES 1.87Mohm 1% 1/4W AXIAL | |
| RES 1.87ohm 1% 1/4W AXIAL | |
| RES 1.91Kohm 1% 1/4W AXIAL | |
| RES 1.91Mohm 1% 1/4W AXIAL | |
| RES 1.91ohm 1% 1/4W AXIAL | |
| RES 1.96Kohm 1% 1/4W AXIAL | |
| RES 1.96Mohm 1% 1/4W AXIAL | |
| RES 1.96ohm 1% 1/4W AXIAL | |
| RES 18.2ohm 1% 1/4W AXIAL | |
| RES 18.7Kohm 1% 1/4W AXIAL | |
| RES 18.7ohm 1% 1/4W AXIAL | |
| RES 187Kohm 1% 1/4W AXIAL | |
| RES 18ohm 2% 1/4W AXIAL | |
| RES 19.1Kohm 1% 1/4W AXIAL | |
| RES 19.1ohm 1% 1/4W AXIAL | |
| RES 19.6Kohm 1% 1/4W AXIAL | |
| RES 19.6ohm 1% 1/4W AXIAL | |
| RES 191Kohm 1% 1/4W AXIAL | |
| RES 191ohm 1% 1/4W AXIAL | |
| RES 196Kohm 1% 1/4W AXIAL | |
| RES 196ohm 1% 1/4W AXIAL | |
| RES 1ohm 1% 1/4W AXIAL | |
| RES 1ohm 2% 1/4W AXIAL | |
| RES 200ohm 1% 1/4W AXIAL | |
| RES 200ohm 2% 1/4W AXIAL | |
| RES 2Kohm 1% 1/4W AXIAL | |
| Res Metal Film 1 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1.02 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.05 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.1 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.13 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.15 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.18 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.2 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1.3 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.43 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.5 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.54 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.78 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.87M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 1.87M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 1.87M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.87M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.91 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.91K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 1.91K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 1.91M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 1.96K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 1.96K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1.96M Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 1.96M Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 18 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 18 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 18 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 18.2 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 18.2 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 18.2 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 18.2 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 18.2 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 18.7 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 18.7 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 18.7K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 187K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 187K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 187K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 187K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 187K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 187K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 19.1 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 19.1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 19.1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 19.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 19.6 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 19.6K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 19.6K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 19.6K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 19.6K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 191 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 191 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 191K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 191K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 191K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 191K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 196 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 196 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 196K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 196K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 200 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 200 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 200 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 200 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 200 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole | |
| Res Metal Film 2K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 2K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 2K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RLR07C18R0GSB14 | |
| RLR07C18R2FS | |
| RLR07C1910FS | |
| RLR07C1910FSB14 | |
| RLR07C1911FS | |
| RLR07C1961FS | |
| RLR07C19R1FSB14 | |
| RLR07C19R6FS | |
| RLR07C2000FSB14 | |
| RLR07C2000GSB14 | |
| RLR07C2001FSB14 |
| << Prev | Next >> |