Vishay Intertechnology, Inc. RES 24.9 OHM 1% 1/4W AXIAL RLR07C24R9FPBSL

Description
RES 24.9ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1% 1/4W AXIAL - RLR07C24R9FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1% 1/4W AXIAL
RLR07C24R9FPBSL
RES 24.9 OHM 1% 1/4W AXIAL RLR07C24R9FPBSL
RES 24.9ohm 1% 1/4W AXIAL

RES 24.9ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C24R9FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C24R9FPBSL-ND
Through Hole Resistors RLR07C24R9FPBSL-ND
24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C24R9FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C24R9FPBSL
Through Hole Resistors RLR07C24R9FPBSL
RES 24.9 OHM 1% 1/4W AXIAL

RES 24.9 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C24R9FPBSL RLR07C24R9FPBSL-ND RLR07C24R9FPBSL
Product Name RES 24.9 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details