Vishay Intertechnology, Inc. RES 2.55K OHM 1% 1/4W AXIAL RLR07C2551FSRE6

Description
RES 2.55Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1% 1/4W AXIAL - RLR07C2551FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1% 1/4W AXIAL
RLR07C2551FSRE6
RES 2.55K OHM 1% 1/4W AXIAL RLR07C2551FSRE6
RES 2.55Kohm 1% 1/4W AXIAL

RES 2.55Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2551FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2551FSRE6-ND
Through Hole Resistors RLR07C2551FSRE6-ND
2.55 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.55 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2551FSRE6 RLR07C2551FSRE6-ND
Product Name RES 2.55K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers