Vishay Intertechnology, Inc. RES 270K OHM 2% 1/4W AXIAL RLR07C2703GSR36

Description
RES 270Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 270Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 2% 1/4W AXIAL - RLR07C2703GSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 2% 1/4W AXIAL
RLR07C2703GSR36
RES 270K OHM 2% 1/4W AXIAL RLR07C2703GSR36
RES 270Kohm 2% 1/4W AXIAL

RES 270Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2703GSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2703GSR36-ND
Through Hole Resistors RLR07C2703GSR36-ND
270 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

270 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2703GSR36 RLR07C2703GSR36-ND
Product Name RES 270K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details