Vishay Intertechnology, Inc. RES 249 OHM 1% 1/4W AXIAL RLR07C2490FRRE6

Description
RES 249ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1% 1/4W AXIAL - RLR07C2490FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1% 1/4W AXIAL
RLR07C2490FRRE6
RES 249 OHM 1% 1/4W AXIAL RLR07C2490FRRE6
RES 249ohm 1% 1/4W AXIAL

RES 249ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2490FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2490FRRE6-ND
Through Hole Resistors RLR07C2490FRRE6-ND
249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2490FRRE6 RLR07C2490FRRE6-ND
Product Name RES 249 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details