Vishay Intertechnology, Inc. RES 2.61K OHM 1% 1/4W AXIAL RLR07C2611FSBSL

Description
RES 2.61Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1% 1/4W AXIAL - RLR07C2611FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1% 1/4W AXIAL
RLR07C2611FSBSL
RES 2.61K OHM 1% 1/4W AXIAL RLR07C2611FSBSL
RES 2.61Kohm 1% 1/4W AXIAL

RES 2.61Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2611FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2611FSBSL-ND
Through Hole Resistors RLR07C2611FSBSL-ND
2.61 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.61 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2611FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2611FSBSL
Through Hole Resistors RLR07C2611FSBSL
RES 2.61K OHM 1% 1/4W AXIAL

RES 2.61K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2611FSBSL RLR07C2611FSBSL-ND RLR07C2611FSBSL
Product Name RES 2.61K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details