Vishay Intertechnology, Inc. RES 255K OHM 1% 1/4W AXIAL RLR07C2553FSRSL

Description
RES 255Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 255Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM 1% 1/4W AXIAL - RLR07C2553FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1% 1/4W AXIAL
RLR07C2553FSRSL
RES 255K OHM 1% 1/4W AXIAL RLR07C2553FSRSL
RES 255Kohm 1% 1/4W AXIAL

RES 255Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2553FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2553FSRSL-ND
Through Hole Resistors RLR07C2553FSRSL-ND
255 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

255 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2553FSRSL RLR07C2553FSRSL-ND
Product Name RES 255K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers