Vishay Intertechnology, Inc. RES 26.7 OHM 1% 1/4W AXIAL RLR07C26R7FPRSL

Description
RES 26.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1% 1/4W AXIAL - RLR07C26R7FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1% 1/4W AXIAL
RLR07C26R7FPRSL
RES 26.7 OHM 1% 1/4W AXIAL RLR07C26R7FPRSL
RES 26.7ohm 1% 1/4W AXIAL

RES 26.7ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C26R7FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C26R7FPRSL-ND
Through Hole Resistors RLR07C26R7FPRSL-ND
26.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C26R7FPRSL RLR07C26R7FPRSL-ND
Product Name RES 26.7 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers