Vishay Intertechnology, Inc. RES 24K OHM 2% 1/4W AXIAL RLR07C2402GMR36

Description
RES 24Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 2% 1/4W AXIAL - RLR07C2402GMR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 2% 1/4W AXIAL
RLR07C2402GMR36
RES 24K OHM 2% 1/4W AXIAL RLR07C2402GMR36
RES 24Kohm 2% 1/4W AXIAL

RES 24Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2402GMR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2402GMR36-ND
Through Hole Resistors RLR07C2402GMR36-ND
24 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2402GMR36 RLR07C2402GMR36-ND
Product Name RES 24K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers