Vishay Intertechnology, Inc. RES 24K OHM 2% 1/4W AXIAL RLR07C2402GSRSL

Description
RES 24Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 2% 1/4W AXIAL - RLR07C2402GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 2% 1/4W AXIAL
RLR07C2402GSRSL
RES 24K OHM 2% 1/4W AXIAL RLR07C2402GSRSL
RES 24Kohm 2% 1/4W AXIAL

RES 24Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2402GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2402GSRSL-ND
Through Hole Resistors RLR07C2402GSRSL-ND
24 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2402GSRSL RLR07C2402GSRSL-ND
Product Name RES 24K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details