Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2494FSRE6

Description
2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2494FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2494FSRE6-ND
Through Hole Resistors RLR07C2494FSRE6-ND
2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.49M OHM 1% 1/4W AXIAL - RLR07C2494FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49M OHM 1% 1/4W AXIAL
RLR07C2494FSRE6
RES 2.49M OHM 1% 1/4W AXIAL RLR07C2494FSRE6
RES 2.49Mohm 1% 1/4W AXIAL

RES 2.49Mohm 1% 1/4W AXIAL

Supplier's Site
Resistor,metal Film,2.49Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C1584 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.49Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C1584
Resistor,metal Film,2.49Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C1584
Resistor,Metal Film,2.49MOhms,250WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,2.49MOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2494FSRE6-ND RLR07C2494FSRE6 51C1584
Product Name Through Hole Resistors RES 2.49M OHM 1% 1/4W AXIAL Resistor,metal Film,2.49Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers