Vishay Intertechnology, Inc. RES 26.7 OHM 1% 1/4W AXIAL RLR07C26R7FSB14

Description
RES 26.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1% 1/4W AXIAL - RLR07C26R7FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1% 1/4W AXIAL
RLR07C26R7FSB14
RES 26.7 OHM 1% 1/4W AXIAL RLR07C26R7FSB14
RES 26.7ohm 1% 1/4W AXIAL

RES 26.7ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C26R7FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C26R7FSB14-ND
Through Hole Resistors RLR07C26R7FSB14-ND
26.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C26R7FSB14 RLR07C26R7FSB14-ND
Product Name RES 26.7 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details