TelephoneStuff.com Greenlee Sheave Units 00843

Description
Sheave units are for use with any greenlee cable puller. Features: - Strong, welded steel frames - Forged steel closure type hooks - 1" (25.4 mm) opening - Aluminum alloy with self-lubricating bearings
Description
Sheave units are for use with any greenlee cable puller. Features: - Strong, welded steel frames - Forged steel closure type hooks - 1" (25.4 mm) opening - Aluminum alloy with self-lubricating bearings

Suppliers

Company
Product
Description
Supplier Links
Greenlee Sheave Units - 00843 - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee Sheave Units
00843
Greenlee Sheave Units 00843
Sheave units are for use with any greenlee cable puller. Features: - Strong, welded steel frames - Forged steel closure type hooks - 1" (25.4 mm) opening - Aluminum alloy with self-lubricating bearings

Sheave units are for use with any greenlee cable puller.
Features:
- Strong, welded steel frames
- Forged steel closure type hooks
- 1" (25.4 mm) opening
- Aluminum alloy with self-lubricating bearings

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sheaves
Product Number 00843
Product Name Greenlee Sheave Units
Rope Type Wire Rope / Cable
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheel Sheaves - 1/2-1/2W - David Round
Specs
Rope Type Chain
Cable or Rope Size 0.2190 inch (5.56 mm)
Bore Diameter 1.5 to 0.5000 inch (38.1 to 12.7 mm)
View Details
5
Specs
Rope Type Wire Rope / Cable
Cable or Rope Size 0.3125 inch (7.94 mm)
Bore Diameter 1.5 inch (38.1 mm)
View Details
Cable Sheave - Redco™ Nylon Cable Sheave - Redwood Plastics
Specs
Rope Type Wire Rope / Cable
Material Plastic
View Details
Idler Wheel Sheaves - 1 1/2-SS - David Round
Specs
Rope Type Chain
Cable or Rope Size 0.3130 inch (7.95 mm)
Lifting Capacity 1400 lbs (635 kg)
View Details