TelephoneStuff.com Greenlee Hook Sheaves 8018

Description
Hook sheaves are for use with any Greenlee cable puller. Features: - Strong, welded steel frames - Forged steel closure type hooks - 1" (25.4 mm) opening - Aluminum alloy with self-lubricating bearings - Outside Diameter: 12", 18", or 24" - Maximum Rated Capacity: 8,000 lbs. (35.8 kN)
Description
Hook sheaves are for use with any Greenlee cable puller. Features: - Strong, welded steel frames - Forged steel closure type hooks - 1" (25.4 mm) opening - Aluminum alloy with self-lubricating bearings - Outside Diameter: 12", 18", or 24" - Maximum Rated Capacity: 8,000 lbs. (35.8 kN)

Suppliers

Company
Product
Description
Supplier Links
Greenlee Hook Sheaves - 8018 - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee Hook Sheaves
8018
Greenlee Hook Sheaves 8018
Hook sheaves are for use with any Greenlee cable puller. Features: - Strong, welded steel frames - Forged steel closure type hooks - 1" (25.4 mm) opening - Aluminum alloy with self-lubricating bearings - Outside Diameter: 12", 18", or 24" - Maximum Rated Capacity: 8,000 lbs. (35.8 kN)

Hook sheaves are for use with any Greenlee cable puller.
Features:
- Strong, welded steel frames
- Forged steel closure type hooks
- 1" (25.4 mm) opening
- Aluminum alloy with self-lubricating bearings
- Outside Diameter: 12", 18", or 24"
- Maximum Rated Capacity: 8,000 lbs. (35.8 kN)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sheaves
Product Number 8018
Product Name Greenlee Hook Sheaves
Rope Type Wire Rope / Cable
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheel Sheaves - 8-S - David Round
Specs
Rope Type Chain
Cable or Rope Size 0.2660 inch (6.76 mm)
Bore Diameter 1.25 inch (31.75 mm)
View Details
5
Specs
Rope Type Wire Rope / Cable
Cable or Rope Size 0.3125 inch (7.94 mm)
Bore Diameter 1.5 inch (38.1 mm)
View Details
Cable Sheave - Redco™ Nylon Cable Sheave - Redwood Plastics
Specs
Rope Type Wire Rope / Cable
Material Plastic
View Details
Load Wheel Sheaves - PO-2 - David Round
Specs
Rope Type Chain
Cable or Rope Size 1/2 Inch
Lifting Capacity 5000 lbs (2268 kg)
View Details