TelephoneStuff.com Greenlee Sheave Pins 00838

Description
Sheave Pins are for use with any greenlee cable puller. Features: - Strong, welded steel frames - Forged steel closure type hooks - 1" (25.4 mm) opening - Aluminum alloy with self-lubricating bearings
Description
Sheave Pins are for use with any greenlee cable puller. Features: - Strong, welded steel frames - Forged steel closure type hooks - 1" (25.4 mm) opening - Aluminum alloy with self-lubricating bearings

Suppliers

Company
Product
Description
Supplier Links
Greenlee Sheave Pins - 00838 - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee Sheave Pins
00838
Greenlee Sheave Pins 00838
Sheave Pins are for use with any greenlee cable puller. Features: - Strong, welded steel frames - Forged steel closure type hooks - 1" (25.4 mm) opening - Aluminum alloy with self-lubricating bearings

Sheave Pins are for use with any greenlee cable puller.
Features:
- Strong, welded steel frames
- Forged steel closure type hooks
- 1" (25.4 mm) opening
- Aluminum alloy with self-lubricating bearings

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sheaves
Product Number 00838
Product Name Greenlee Sheave Pins
Rope Type Wire Rope / Cable
Unlock Full Specs
to access all available technical data

Similar Products

Load Wheel Sheaves - 1/2-1/4W - David Round
Specs
Rope Type Chain
Cable or Rope Size 0.2190 inch (5.56 mm)
Bore Diameter 2 inch (50.8 mm)
View Details
8
Specs
Rope Type Wire Rope / Cable
Cable or Rope Size 0.4375 inch (11.11 mm)
Bore Diameter 2 inch (50.8 mm)
View Details
Cable Sheave - Redco™ Crane Cable Sheave - Redwood Plastics
Specs
Rope Type Wire Rope / Cable
Material Plastic
View Details
Hand Wheel Sheaves - 1/2-1/2W - David Round
Specs
Rope Type Chain
Cable or Rope Size 0.2190 inch (5.56 mm)
Bore Diameter 1.5 to 0.5000 inch (38.1 to 12.7 mm)
View Details