The TalkSwitch 280vs is a full-featured PBX telephone system that includes everything you need to sound big, control your communication costs and stay connected everywhere. The TalkSwitch 280vs is a compact, all-in-one telephone system that puts the rich features of PBX systems into the reach of small businesses. With standard connections for fast and easy installation and free PC configuration software, TalkSwitch 280vs system set up and changes are a snap. The system is designed for easy growth.
Features:
- Built-in voicemail
- Multi-level auto attendants
- Innovative remote extensions
- Sophisticated call handling features help businesses look big
- Reduce communications costs and stay connected
- Upgradeable to include Voice over IP capabilities
- 2 telephone lines
- 8 analog or IP local extensions
- 9 Auto attendants
- 10 remote extensions
- 28 Voice Mailboxes
- Includes 2 hours of memory
- Expandable
- Dimensions: 2.03" x 8" x 8.4"
- Voicemail
- Easy set-up
- Expandable
- Analog and IP phones
- Dial-By-Name Directory
- Voicemail to E-mail
- Music on Hold
- Call Cascade
- Ring Groups
- Uniform Call Distribution
- Call Queue
- Automatic Route Selection
- Toll Restriction
- Call Detail Record Logging
- Line Appearance (with TS-9133i and TS-480i phones)
- Multiple Language Prompts
- Call Forward
- Auto Fax Detection
- Call Conference
- Call Back/Call Bridge
- Mode Scheduling
- Call Hold/Transfer/Park
- Call Screening
- Intercom
- Call Pickup
- Distinctive Ring
- Public Announcement
- Remote Management
- LAN capability
- Free Software Upgrades
| TelephoneStuff.com | |
|---|---|
| Product Category | Automated Voice Answering Systems |
| Product Number | TALKSWITCH280-VS |
| Product Name | TalkSwitch 280 VS Small System PBX System |