Modularly scaleable via the LAN. With TalkSwitch you can network up to four systems anywhere in your office space via the LAN. Expand up to 16 incoming lines with 32 local and 32 remotes extensions. Each additional unit also provides more voicemal boxes, call back lines etc. Perfect for the growing office. Administration by Serial/USB/Modem or LAN.
Features:
- 4 to 16 incoming lines
- 8 to 32 local extensions
- 8 to 32 remote extensions
- 26 voice mail boxes
- 25 minutes total message storage (upgradable)
- Auto attendant greets callers with up to 9 user configurable self recorded messages to offer touch tone choices and connect callers to the apporopriate extensions
- Voicemail memory upgrade with an additional 1 half hour, 1 hour, 2 hours or 4-1/2 hours using the TalkSwitch memory cards
- Ethernet port for expanding over a LAN (up to 4 units can be linked together)
- Call cascade
- Call forwarding
- Call hold, transfer
- Intercom
- Call park
- Call queue
- Call screen
- Mode scheduling
- Music on hold
- Remote extensions
- Analog extensions
- Software configurable
- Flash upgradeable
- Ring groups
- Distinctive ring
- Call back/bridge
| TelephoneStuff.com | |
|---|---|
| Product Category | Automated Voice Answering Systems |
| Product Number | TALKSWITCH48-NLS |
| Product Name | TalkSwitch TalkSwitch 48-NLS |