The TalkSwitch 48-CVA can eliminate branch-to-branch long-distance charges for multi-location businesses spread across different regions, and connect any business to the new breed of IP network services* such as Internet calling. The TalkSwitch 48-CVA is a hybrid, so you can take advantage of VoIP without sacrificing your connections to the traditional telephone network for local calling and reliable service during power failures. And like all TalkSwitch systems, the 48-CVA includes Remote Extension capabilities that integrate teleworkers and mobile phone users. The all-in-one TalkSwitch 48-CVA is a complete PBX telephone system with everything a company needs to handle calls with a professional image, reduce communication costs and stay connected everywhere. Expandable, user-friendly and perfect for single and multi-branch businesses, the TalkSwitch 48-CVA has uncompromising features.
Features:
- 4 to 16 incoming lines
- 8 to 32 local extensions
- 8 to 32 remote extensions
- 4 to 16 VoIP Trunks
- 26 voice mail boxes
- 25 minutes total message storage (upgradable)
- Auto attendant greets callers with up to 9 user configurable self recorded messages to offer touch tone choices and connect callers to the apporopriate extensions
- Voicemail memory upgrade with an additional 1 half hour, 1 hour, 2 hours or 4-1/2 hours using the TalkSwitch memory cards
- IP Network and traditional Public Switched Telephone Network (PSTN) telephony
- Ethernet port for expanding over a LAN (up to 4 units can be linked together)
- Call cascade
- Call forwarding
- Call hold, transfer
- Intercom
- Call park
- Call queue
- Call screen
- Mode scheduling
- Music on hold
- Remote extensions
- Analog extensions
- Software configurable
- Flash upgradeable
- Ring groups
- Distinctive ring
- Call back/bridge
| TelephoneStuff.com | |
|---|---|
| Product Category | Automated Voice Answering Systems |
| Product Number | TALKSWITCH48-CVA |
| Product Name | TalkSwitch 48-CVA Small Phone System with VoIP (4x8) |