3M 3M Dual Lock SJ3871 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 2 in Width x 45 yd Length - 18798 70006651155

Description
3M Dual Lock SJ3871 black hook & loop tape comes in a 2 in width, 45 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.
Description
3M Dual Lock SJ3871 black hook & loop tape comes in a 2 in width, 45 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock SJ3871 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 2 in Width x 45 yd Length - 18798 - 051111-18798 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock SJ3871 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 2 in Width x 45 yd Length - 18798
051111-18798
3M Dual Lock SJ3871 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 2 in Width x 45 yd Length - 18798 051111-18798
3M Dual Lock SJ3871 black hook & loop tape comes in a 2 in width, 45 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.

3M Dual Lock SJ3871 black hook & loop tape comes in a 2 in width, 45 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +180 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-18798
Product Name 3M Dual Lock SJ3871 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 2 in Width x 45 yd Length - 18798
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Double Coated Black Polyethylene Foam - 3332 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0310 inches (0.7874 mm)
Adhesive PE - Polyethylene
View Details