3M 3M VHB 5930 Black Foam Bonding VHB Very High Bond Tape - 46 in Width x 36 yd Length - 32 mil Thick - 07701 70006657665

Description
3M VHB 5930 black foam bonding VHB very high bond tape comes in a 46 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 32 mil thickness.
Description
3M VHB 5930 black foam bonding VHB very high bond tape comes in a 46 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 32 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 5930 Black Foam Bonding VHB Very High Bond Tape - 46 in Width x 36 yd Length - 32 mil Thick - 07701 - 051111-07701 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 5930 Black Foam Bonding VHB Very High Bond Tape - 46 in Width x 36 yd Length - 32 mil Thick - 07701
051111-07701
3M VHB 5930 Black Foam Bonding VHB Very High Bond Tape - 46 in Width x 36 yd Length - 32 mil Thick - 07701 051111-07701
3M VHB 5930 black foam bonding VHB very high bond tape comes in a 46 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 32 mil thickness.

3M VHB 5930 black foam bonding VHB very high bond tape comes in a 46 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 32 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07701
Product Name 3M VHB 5930 Black Foam Bonding VHB Very High Bond Tape - 46 in Width x 36 yd Length - 32 mil Thick - 07701
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2231087 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.9843 inches (25 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details