3M 3M 410M Off-White Bonding Tape - 1/4 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 18804 70006651213

Description
3M 410M off-white bonding tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.
Description
3M 410M off-white bonding tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Suppliers

Company
Product
Description
Supplier Links
3M 410M Off-White Bonding Tape - 1/4 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 18804 - 051111-18804 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 410M Off-White Bonding Tape - 1/4 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 18804
051111-18804
3M 410M Off-White Bonding Tape - 1/4 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 18804 051111-18804
3M 410M off-white bonding tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

3M 410M off-white bonding tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-18804
Product Name 3M 410M Off-White Bonding Tape - 1/4 in Width x 36 yd Length - 5 mil Thick - Paper Liner - 18804
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Discs - 13 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details