3M 3M 9738 Clear Bonding Tape - 54 in Width x 60 yd Length - 4.3 mil Thick - Densified Kraft Paper Liner - 07996 70006700028

Description
3M 9738 clear bonding tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 20 rolls per pallet. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9738 clear bonding tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 20 rolls per pallet. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9738 Clear Bonding Tape - 54 in Width x 60 yd Length - 4.3 mil Thick - Densified Kraft Paper Liner - 07996 - 051111-07996 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9738 Clear Bonding Tape - 54 in Width x 60 yd Length - 4.3 mil Thick - Densified Kraft Paper Liner - 07996
051111-07996
3M 9738 Clear Bonding Tape - 54 in Width x 60 yd Length - 4.3 mil Thick - Densified Kraft Paper Liner - 07996 051111-07996
3M 9738 clear bonding tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 20 rolls per pallet. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9738 clear bonding tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 20 rolls per pallet. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07996
Product Name 3M 9738 Clear Bonding Tape - 54 in Width x 60 yd Length - 4.3 mil Thick - Densified Kraft Paper Liner - 07996
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.71E-4 inches (0.0145 mm)
View Details