3M 3M 3369 Aluminum Tape - 48 mm Width x 45 m Length - 2.4 mil Total Thickness - 18789 70006651064

Description
3M 3369 aluminum tape comes in a 48 mm width, 45 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.
Description
3M 3369 aluminum tape comes in a 48 mm width, 45 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3369 Aluminum Tape - 48 mm Width x 45 m Length - 2.4 mil Total Thickness - 18789 - 051111-18789 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3369 Aluminum Tape - 48 mm Width x 45 m Length - 2.4 mil Total Thickness - 18789
051111-18789
3M 3369 Aluminum Tape - 48 mm Width x 45 m Length - 2.4 mil Total Thickness - 18789 051111-18789
3M 3369 aluminum tape comes in a 48 mm width, 45 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.

3M 3369 aluminum tape comes in a 48 mm width, 45 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2.4 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-18789
Product Name 3M 3369 Aluminum Tape - 48 mm Width x 45 m Length - 2.4 mil Total Thickness - 18789
Width 1.89 inches (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details
Aluminum Foil Duct Tape - 488ECO - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0027 inches (0.0686 mm)
Adhesive Aluminum
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details