3M 3M 7260M Clear Surface Protective Film/Tape - 72 in Width x 127 in Length - 1.8 mil Thick - 18653 70006650298

Description
3M 7260M clear surface protective film/tape comes in a 72 in width, 127 in length, uses a rubber adhesive and is packaged 20 rolls per pallet. Can be used to a maximum temperature of +315 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.8 mil thickness. In addition to the other properties this product is puncture-resistant.
Description
3M 7260M clear surface protective film/tape comes in a 72 in width, 127 in length, uses a rubber adhesive and is packaged 20 rolls per pallet. Can be used to a maximum temperature of +315 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.8 mil thickness. In addition to the other properties this product is puncture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 7260M Clear Surface Protective Film/Tape - 72 in Width x 127 in Length - 1.8 mil Thick - 18653 - 051111-18653 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 7260M Clear Surface Protective Film/Tape - 72 in Width x 127 in Length - 1.8 mil Thick - 18653
051111-18653
3M 7260M Clear Surface Protective Film/Tape - 72 in Width x 127 in Length - 1.8 mil Thick - 18653 051111-18653
3M 7260M clear surface protective film/tape comes in a 72 in width, 127 in length, uses a rubber adhesive and is packaged 20 rolls per pallet. Can be used to a maximum temperature of +315 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.8 mil thickness. In addition to the other properties this product is puncture-resistant.

3M 7260M clear surface protective film/tape comes in a 72 in width, 127 in length, uses a rubber adhesive and is packaged 20 rolls per pallet. Can be used to a maximum temperature of +315 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.8 mil thickness. In addition to the other properties this product is puncture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-18653
Product Name 3M 7260M Clear Surface Protective Film/Tape - 72 in Width x 127 in Length - 1.8 mil Thick - 18653
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details