3M 3M 3382 Aluminum Tape - 1.88 in Width x 10.9 yd Length - 4.2 mil Total Thickness - 07818 70006658556

Description
3M 3382 aluminum tape comes in a 1.88 in width, 10.9 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.2 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, tear-resistant, UV-resistant.
Description
3M 3382 aluminum tape comes in a 1.88 in width, 10.9 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.2 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, tear-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 3382 Aluminum Tape - 1.88 in Width x 10.9 yd Length - 4.2 mil Total Thickness - 07818 - 051111-07818 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3382 Aluminum Tape - 1.88 in Width x 10.9 yd Length - 4.2 mil Total Thickness - 07818
051111-07818
3M 3382 Aluminum Tape - 1.88 in Width x 10.9 yd Length - 4.2 mil Total Thickness - 07818 051111-07818
3M 3382 aluminum tape comes in a 1.88 in width, 10.9 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.2 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, tear-resistant, UV-resistant.

3M 3382 aluminum tape comes in a 1.88 in width, 10.9 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.2 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, tear-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07818
Product Name 3M 3382 Aluminum Tape - 1.88 in Width x 10.9 yd Length - 4.2 mil Total Thickness - 07818
Width 1.88 inches (47.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details