3M 3M R9993 Blue Splicing & Core Starting Tape - 37.5 mm Width x 33 m Length - 5.1 mil Thick - Repulpable Paper Liner - 07331 70006654274

Description
3M R9993 blue splicing & core starting tape comes in a 37.5 mm width, 33 m length, uses a repulpable adhesive and is packaged 24 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R9993 blue splicing & core starting tape comes in a 37.5 mm width, 33 m length, uses a repulpable adhesive and is packaged 24 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R9993 Blue Splicing & Core Starting Tape - 37.5 mm Width x 33 m Length - 5.1 mil Thick - Repulpable Paper Liner - 07331 - 051111-07331 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R9993 Blue Splicing & Core Starting Tape - 37.5 mm Width x 33 m Length - 5.1 mil Thick - Repulpable Paper Liner - 07331
051111-07331
3M R9993 Blue Splicing & Core Starting Tape - 37.5 mm Width x 33 m Length - 5.1 mil Thick - Repulpable Paper Liner - 07331 051111-07331
3M R9993 blue splicing & core starting tape comes in a 37.5 mm width, 33 m length, uses a repulpable adhesive and is packaged 24 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R9993 blue splicing & core starting tape comes in a 37.5 mm width, 33 m length, uses a repulpable adhesive and is packaged 24 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07331
Product Name 3M R9993 Blue Splicing & Core Starting Tape - 37.5 mm Width x 33 m Length - 5.1 mil Thick - Repulpable Paper Liner - 07331
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

PVC Identification Tape - 4163 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; PVC Identification Tape
Thickness 0.0059 inches (0.1499 mm)
Adhesive PVC - Polyvinylchloride
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details