3M 3M Dual Lock SJ3445 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 2 in Width x 50 yd Length - 91676 70006703105

Description
3M Dual Lock SJ3445 black hook & loop tape comes in a 2 in width, 50 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant.
Description
3M Dual Lock SJ3445 black hook & loop tape comes in a 2 in width, 50 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock SJ3445 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 2 in Width x 50 yd Length - 91676 - 051111-91676 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock SJ3445 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 2 in Width x 50 yd Length - 91676
051111-91676
3M Dual Lock SJ3445 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 2 in Width x 50 yd Length - 91676 051111-91676
3M Dual Lock SJ3445 black hook & loop tape comes in a 2 in width, 50 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant.

3M Dual Lock SJ3445 black hook & loop tape comes in a 2 in width, 50 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91676
Product Name 3M Dual Lock SJ3445 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 2 in Width x 50 yd Length - 91676
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details