3M 3M 8979 Black Duct Tape - 12 in Width x 60 yd Length - 12.1 mil Thick - 91643 70006702826

Description
3M 8979 black duct tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 2 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.
Description
3M 8979 black duct tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 2 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 8979 Black Duct Tape - 12 in Width x 60 yd Length - 12.1 mil Thick - 91643 - 051111-91643 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8979 Black Duct Tape - 12 in Width x 60 yd Length - 12.1 mil Thick - 91643
051111-91643
3M 8979 Black Duct Tape - 12 in Width x 60 yd Length - 12.1 mil Thick - 91643 051111-91643
3M 8979 black duct tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 2 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

3M 8979 black duct tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 2 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91643
Product Name 3M 8979 Black Duct Tape - 12 in Width x 60 yd Length - 12.1 mil Thick - 91643
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Silicone Free Foil/Glass Cloth - 417 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Aluminum/Cloth
View Details