3M 3M VHB 5915 Black Foam Bonding VHB Very High Bond Tape - 46 in Width x 36 yd Length - 16 mil Thick - 07702 70006657673

Description
3M VHB 5915 black foam bonding VHB very high bond tape comes in a 46 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 16 mil thickness.
Description
3M VHB 5915 black foam bonding VHB very high bond tape comes in a 46 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 16 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 5915 Black Foam Bonding VHB Very High Bond Tape - 46 in Width x 36 yd Length - 16 mil Thick - 07702 - 051111-07702 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 5915 Black Foam Bonding VHB Very High Bond Tape - 46 in Width x 36 yd Length - 16 mil Thick - 07702
051111-07702
3M VHB 5915 Black Foam Bonding VHB Very High Bond Tape - 46 in Width x 36 yd Length - 16 mil Thick - 07702 051111-07702
3M VHB 5915 black foam bonding VHB very high bond tape comes in a 46 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 16 mil thickness.

3M VHB 5915 black foam bonding VHB very high bond tape comes in a 46 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 16 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07702
Product Name 3M VHB 5915 Black Foam Bonding VHB Very High Bond Tape - 46 in Width x 36 yd Length - 16 mil Thick - 07702
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1612932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.7480 inches (19 mm)
View Details
Skived PTFE Tape - 2042-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0065 inches (0.1651 mm)
Adhesive PTFE - Skived
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details