3M 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 19.483 in Width x 34.563 in Length - 19.5 mil Thick - 07198 70006653094

Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 19.483 in width, 34.563 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.
Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 19.483 in width, 34.563 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 19.483 in Width x 34.563 in Length - 19.5 mil Thick - 07198 - 051111-07198 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 19.483 in Width x 34.563 in Length - 19.5 mil Thick - 07198
051111-07198
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 19.483 in Width x 34.563 in Length - 19.5 mil Thick - 07198 051111-07198
3M Scotchgard 1004 clear surface protective film/tape comes in a 19.483 in width, 34.563 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

3M Scotchgard 1004 clear surface protective film/tape comes in a 19.483 in width, 34.563 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07198
Product Name 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 19.483 in Width x 34.563 in Length - 19.5 mil Thick - 07198
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Double Coated Polyester Tape - 2010 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Tape
Thickness 0.0085 inches (0.2159 mm)
Adhesive PET - Polyester
View Details