3M 3M Scotch 890MSR Black Filament Strapping Tape - 12 mm Width x 55 m Length - 8 mil Thick - 74062 70006598133

Description
3M Scotch 890MSR black filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 890MSR black filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 890MSR Black Filament Strapping Tape - 12 mm Width x 55 m Length - 8 mil Thick - 74062 - 051125-74062 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 890MSR Black Filament Strapping Tape - 12 mm Width x 55 m Length - 8 mil Thick - 74062
051125-74062
3M Scotch 890MSR Black Filament Strapping Tape - 12 mm Width x 55 m Length - 8 mil Thick - 74062 051125-74062
3M Scotch 890MSR black filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 890MSR black filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-74062
Product Name 3M Scotch 890MSR Black Filament Strapping Tape - 12 mm Width x 55 m Length - 8 mil Thick - 74062
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details